The ECX-1247 is a compact surface mount crystal oscillator with a footprint of 1.6 x 1.2 x 0.3 mm, suitable for various applications including LoRa WAN, RFID, NFC, WiFi, RF, video, and audio. It operates at frequencies ranging from 24.000 MHz to 80.000 MHz with a fundamental mode of oscillation. The frequency tolerance is ±20 ppm at +25°C, and it maintains frequency stability of ±20 ppm over a temperature range of -40°C to +85°C. The shunt capacitance is specified at 5 pF, with a load capacitance of 8 pF. The device supports a drive level of 100 OºW and is RoHS compliant. It is designed for a wide operating temperature range and is available in tape and reel packaging for automated assembly.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-1247 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |