ECS Inc. International Surface Mount Crystals ECX-1210B

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-1210B is a 32.768 kHz SMD tuning fork crystal designed for low-power RTC applications in compact devices such as wearables and medical equipment. It features a 1.2 x 1.0 x 0.35 mm ceramic package with a 4-pad configuration and a 1.2 x 1.0 mm footprint. The crystal operates over a temperature range of -40°C to +105°C, with a frequency tolerance of ±20 ppm at +25°C, a load capacitance of 12.5 pF, an equivalent series resistance of 80 kΩ, and a drive level of 1.0 μW. It meets RoHS compliance and has a storage temperature range of -40°C to +105°C. The package is rated MSL 1 with gold lead finish and supports a peak reflow temperature of +260°C for up to 10 seconds, with a maximum of two cycles.

Datasheet Summary
Powered by GS/AI

The ECX-1210B is a 32.768 kHz SMD tuning fork crystal designed for low-power RTC applications in compact devices such as wearables and medical equipment. It features a 1.2 x 1.0 x 0.35 mm ceramic package with a 4-pad configuration and a 1.2 x 1.0 mm footprint. The crystal operates over a temperature range of -40°C to +105°C, with a frequency tolerance of ±20 ppm at +25°C, a load capacitance of 12.5 pF, an equivalent series resistance of 80 kΩ, and a drive level of 1.0 μW. It meets RoHS compliance and has a storage temperature range of -40°C to +105°C. The package is rated MSL 1 with gold lead finish and supports a peak reflow temperature of +260°C for up to 10 seconds, with a maximum of two cycles.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-1210B - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-1210B
Surface Mount Crystals ECX-1210B
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-1210B
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33Q-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Surface Mount Crystals - ECS-120-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers