The ECX-12 is an ultra-minature SMD tuning fork crystal designed for compact applications. It features a ceramic package measuring 2.0 x 1.2 x 0.6 mm, making it suitable for mobile devices, IoT, real-time clocks, and industrial applications. The crystal operates at a frequency of 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C. It has a load capacitance of 12.5 pF and a drive level ranging from 0.1 to 0.5 OºW. The equivalent series resistance is specified at 90 kΩ, and the motional capacitance is 7.0 fF. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +125°C. The product is RoHS compliant and suitable for automotive, COTS, industrial, and IoT applications. The ECX-12 also has a turnover temperature of +25°C and an aging specification of ±3 ppm in the first year at +25°C. It is packaged for easy integration into various electronic designs.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-12 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |