The ECS-TXO-20CSMV4 is a clipped sine wave TCXO with MultiVolt™ capability ranging from 1.7 to 3.6 VDC, designed for stability-critical applications. It features a 2.0 x 1.6 x 0.8 mm ceramic SMD package with a 2.0 x 1.6 mm footprint. Frequency range is 10.000 to 52.000 MHz, with frequency stability of ±0.5 ppm over -40 to +105°C and ±1.0 ppm at +25°C. Current consumption is 1.5 mA for 10 to 26 MHz and 2.0 mA for 26.1 to 52 MHz. Output level is 0.8 V p-p into 10 kΩ//10 pF, with start-up time of 2 ms. Phase noise is -93 dBc/Hz at 10 Hz, -118 dBc/Hz at 100 Hz, -140 dBc/Hz at 1 kHz, -155 dBc/Hz at 10 kHz, and -158 dBc/Hz at 100 kHz. The device is RoHS compliant, has MSL 1 rating, and pin connections are GND, GND, Output, VDD. Aging is ±1.0 ppm in the first year.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-TXO-20CSMV4 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 10 to 52 MHz |