ECS-PEC33 is a 3.3V SMD PECL oscillator with a 7 x 5 mm footprint, designed for low jitter applications. It operates from 40.0 to 300.0 MHz with frequency stability options of ±25, ±50, or ±100 ppm. The supply voltage range is 3.135 to 3.465 VDC. Operating temperature is 0 to +70°C standard or -40 to +85°C with the N option. Output swing is 1.195 to 1.745 VDC for '0' and 1.415 to 2.215 VDC for '1' into a 50Ω load. Rise and fall times are 1 ns. RMS jitter is 1 ps over 12 kHz to 20 MHz. Enable and disable delays are 10 ms and 200 ns respectively. It is RoHS compliant and packaged in tape and reel.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
150MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-PEC33-1500-BN | XC1877TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 150 MHz |