XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
XTAL OSC PROG XO HCMOS 5V 50PPM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-P55-B-ND | ECS-P55-B |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Programmable | |
| Frequency Stability | 50 ppm |