ECS Inc. International Programmable Oscillators ECS-P53-BN

Description
XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ECS-P53-BN-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ECS-P53-BN-ND
Programmable Oscillators ECS-P53-BN-ND
XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead

XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ECS-P53-BN - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ECS-P53-BN
Programmable Oscillators ECS-P53-BN
XTAL OSC PRG XO HCMOS 3.3V 50PPM

XTAL OSC PRG XO HCMOS 3.3V 50PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ECS-P53-BN-ND ECS-P53-BN
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60E0-212M50SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Programmable Oscillators - 500DCAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details