The CSM-8A series is a low-profile, glass-sealed ceramic SMD quartz crystal for PCMCIA, Ethernet, and fax modem applications. It operates from 6.000 to 100.000 MHz with ±30 ppm tolerance at +25°C and ±50 ppm stability from -10 to +70°C. Shunt capacitance is 5 pF, load capacitance is specified in the part number, and drive level is up to 500 µW. ESR is 100 Ω max for 6.000-6.999 MHz, 80 Ω for 7.000-9.799 MHz, and 60 Ω for 9.800-15.999 MHz. The 9.8304 MHz variant uses the fundamental mode. Operating temperature is -10 to +70°C, storage is -40 to +85°C. RoHS compliant with Au finish, MSL 1, and reflow peak of +260°C for 10 seconds. Tape packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
9.8304MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead
9.8304MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead
9.8304MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead
CRYSTAL 9.8304MHZ SERIES SMD
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-98.3-S-20A-TR | XC608DKR-ND | ECS-98.3-S-20A-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 9.83 MHz | 9.83 MHz |