The CSM-12 is a low-profile surface mount crystal for industrial applications, featuring an 11.8 x 5.5 mm footprint and 2.5 mm height. It operates from -40°C to +85°C, supports fundamental mode oscillation with frequencies from 3.579 to 30.000 MHz, and offers load capacitances of 10 or 20 pF. Maximum drive level is 100 μW, shunt capacitance is 7 pF, and frequency stability is ±50 ppm from -10°C to +70°C and ±100 ppm from -40°C to +85°C. ESR varies from 40 Ω to 200 Ω depending on frequency. The device is RoHS compliant and has a first-year aging rate of ±5 ppm at +25°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
9.8304MHz ±30ppm Crystal Series 100 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-98.3-S-18-TR | XC594TR-ND | ECS-98.3-S-18-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 9.83 MHz | 9.83 MHz |