The ECS-98.3-20-20A-TR is a surface mount quartz crystal intended for applications requiring stable frequency references, such as communications and embedded systems. It features a glass-sealed ceramic package with dimensions conforming to the CSM-8A series, operating from -10°C to +70°C and storing from -40°C to +85°C. The part operates at 9.8304 MHz with a load capacitance of 20 pF, a frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±50 ppm across the operating range. Drive level is 500 µW, with a maximum equivalent series resistance of 60 Ω in fundamental mode. It is RoHS compliant with an Au lead finish and MSL 1 rating, and supports reflow soldering up to +260°C for 10 seconds max.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
9.8304MHz ±30ppm Crystal 20pF 60 Ohms 2-SMD, No Lead
9.8304MHz ±30ppm Crystal 20pF 60 Ohms 2-SMD, No Lead
9.8304MHz ±30ppm Crystal 20pF 60 Ohms 2-SMD, No Lead
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-98.3-20-20A-TR | XC609CT-ND | ECS-98.3-20-20A-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 9.83 MHz | 9.83 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |