The ECS-96SMF45A30 is a 45.000 MHz surface mount monolithic crystal filter with a 2-pole response, housed in a 5 x 7 mm package. It features a passband of ±15 kHz, stopband attenuation of 70 dB, terminating impedance of 1200 Ω//1.8 pF, and operates from -30 °C to +80 °C. The device is supplied in tape and reel packaging.
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.
The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen
45MHz Center 1.2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30kHz
45MHz Center 1.2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30kHz
45MHz Center 1.2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30kHz
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-96SMF45A30 | X714TR-ND |
| Product Name | Crystal (MCF) Filters | Monolithic Crystals |
| Frequency | 45 MHz |