The ECS-92.1-S-5PX-TR is a surface mount crystal from the CSM-7X series, designed for stable timing in electronic circuits. It uses a resistance weld metal package with a maximum height of 4.3 mm (5PX), and operates within a temperature range of -10°C to +70°C. The part supports frequencies up to 70.000 MHz with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the operating range. The load capacitance is specified as series, and the drive level is up to 500 μW. It meets RoHS compliance and has a storage temperature range of -55°C to +125°C. The equivalent series resistance varies with frequency, from 150 Ω at 3.57 MHz to 80 Ω at 40-70 MHz in 3rd overtone mode. The part is compatible with reflow soldering up to 260°C for up to 10 seconds, with MSL 1 rating and Sn/Cu matte lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
9.216MHz ±30ppm Crystal Series 50 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-92.1-S-5PX-TR | XC1273TR-ND | ECS-92.1-S-5PX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 9.22 MHz |