The ECS-90-S-4X is a through-hole quartz crystal intended for oscillator circuits, housed in the HC-49USX low-profile resistance weld package. It operates across a frequency range of 3.570 to 70.000 MHz with a load capacitance specified in the part number, and supports fundamental mode up to 30.000 MHz and third overtone above 27.000 MHz. The unit has a maximum drive level of 500 μW, shunt capacitance of 7 pF, and frequency tolerance of ±30 ppm at +25°C with stability of ±50 ppm over the operating temperature range of -10 to +70°C. It is RoHS compliant, has MSL 1 moisture sensitivity level, and meets a peak reflow solder temperature of +260°C for up to 10 seconds. The aging characteristic is ±5 ppm over the first year at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
9MHz ±30ppm Crystal Series 60 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-90-S-4X | X1059-ND | ECS-90-S-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 9 MHz | 9 MHz |