ECS Inc. International Oscillators ECS-8FMX-480-TR

Description
48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XC1340TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1340TR-ND
Oscillators XC1340TR-ND
48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - XC1340DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1340DKR-ND
Oscillators XC1340DKR-ND
48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - XC1340CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1340CT-ND
Oscillators XC1340CT-ND
48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

48MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XC1340TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SOJ, 5.08mm pitch
Features / Standards Lead-Free
Frequency Stability 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X0147FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-160-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
6 suppliers