ECS Inc. International Surface Mount Crystals ECS-800-8-36CKM

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-800-8-36CKM - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-800-8-36CKM
Surface Mount Crystals ECS-800-8-36CKM
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - ECS-800-8-36CKM - 766246-ECS-800-8-36CKM - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ECS-800-8-36CKM
766246-ECS-800-8-36CKM
Crystals - ECS-800-8-36CKM 766246-ECS-800-8-36CKM
Manufacturer: ECS Inc. Win Source Part Number: 766246-ECS-800-8-36C KM Series: ECX-2236 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.026" (0.65mm) Country of Origin: Taiwan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ECS Inc.
Win Source Part Number: 766246-ECS-800-8-36CKM
Series: ECX-2236
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 80MHz
ESR (Equivalent Series Resistance): 40 Ohm
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.026" (0.65mm)
Country of Origin: Taiwan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals - XC1567TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1567TR-ND
Crystals XC1567TR-ND
80MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

80MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1567CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1567CT-ND
Crystals XC1567CT-ND
80MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

80MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 80.0000MHZ 8PF SMD

CRYSTAL 80.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-800-8-36CKM 766246-ECS-800-8-36CKM XC1567TR-ND ECS-800-8-36CKM
Product Name Surface Mount Crystals Crystals - ECS-800-8-36CKM Crystals Crystals
Package / Form Factor Surface Mount Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 80 MHz 80 MHz 80 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - X030-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-8-33-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers