The ECS-80-32-5PX-TR is a surface mount crystal from the CSM-7X series, designed for stable oscillation in electronic circuits. It uses a resistance weld metal package with a case height of 4.3 mm max. (5PX), and operates over a temperature range of -10 to +70°C. The part supports a frequency of 80.000 MHz in 3rd overtone mode with a maximum equivalent series resistance of 80 Ω, and has a load capacitance of 32 pF as specified in the part number. It meets RoHS compliance, has a drive level of 500 μW max., and is rated for storage from -55 to +125°C. The crystal has a shunt capacitance of 7 pF and an aging rate of ±5 ppm over the first year at +25°C. The part is supplied in tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
CRYSTAL, 8MHZ, 32PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-80-32-5PX-TR | XC1272CT-ND | 61AK1950 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 8Mhz, 32Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 8 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |