The ECS-80-32-4X is a through-hole quartz crystal with a frequency of 8.000 MHz, operating from -10 to +70°C, and a load capacitance of 32 pF, packaged in the HC-49USX low-profile resistance weld type. It has a maximum ESR of 80 Ω in fundamental mode, a drive level of 500 μW, a shunt capacitance of 7 pF, and complies with RoHS standards. The part is rated MSL 1 with a Sn/Cu matte lead finish and meets the specified frequency tolerance and stability for its range.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
8MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-80-32-4X | X1095-ND | ECS-80-32-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 8 MHz | 8 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |