ECS Inc. International Surface Mount Crystals ECS-80-20-20A-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-80-20-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with a frequency of 8.000 MHz, a load capacitance of 20 pF, and a frequency tolerance of ±30 ppm at +25°C. Frequency stability is ±50 ppm over the operating temperature range of -10°C to +70°C. The crystal operates in fundamental mode with a maximum ESR of 80 Ω and a drive level of 500 µW. The package is RoHS compliant with gold plating, has a shunt capacitance of 5 pF, and is rated for storage temperatures from -40°C to +85°C. The part is supplied in tape and reel packaging with MSL 1 reliability rating.

Datasheet Summary
Powered by GS/AI

The ECS-80-20-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with a frequency of 8.000 MHz, a load capacitance of 20 pF, and a frequency tolerance of ±30 ppm at +25°C. Frequency stability is ±50 ppm over the operating temperature range of -10°C to +70°C. The crystal operates in fundamental mode with a maximum ESR of 80 Ω and a drive level of 500 µW. The package is RoHS compliant with gold plating, has a shunt capacitance of 5 pF, and is rated for storage temperatures from -40°C to +85°C. The part is supplied in tape and reel packaging with MSL 1 reliability rating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-80-20-20A-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-80-20-20A-TR
Surface Mount Crystals ECS-80-20-20A-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1010DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC1010CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1010CT-ND
Crystals XC1010CT-ND
8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC1010TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1010TR-ND
Crystals XC1010TR-ND
8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

8MHz ±30ppm Crystal 20pF 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-80-20-20A-TR XC1010DKR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 8 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Crystals - CDX-1293 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers