ECS Inc. International Crystals ECS-80-20-1

Description
8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X021-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X021-ND
Crystals X021-ND
8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U

8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-80-20-1
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X021-ND ECS-80-20-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-20.000-9-1010-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details