The CSM-12 is a low-profile surface mount crystal designed for industrial applications, featuring a 11.8 x 5.5 mm footprint and 2.5 mm height. It operates from -40°C to +85°C with a frequency stability of ±100 ppm over that range and a load capacitance specified in the part number. The crystal supports fundamental mode oscillation with frequencies from 3.579 to 30.000 MHz, and maximum equivalent series resistance varies by frequency from 40 Ω to 200 Ω. It has a shunt capacitance of 7 pF, a drive level of 100 μW, and an aging rate of ±5 ppm over the first year at +25°C. The device is RoHS compliant and supplied in tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
7.3728MHz ±30ppm Crystal Series 100 Ohms 4-SMD, No Lead
7.3728MHz ±30ppm Crystal Series 100 Ohms 4-SMD, No Lead
7.3728MHz ±30ppm Crystal Series 100 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-73-S-18-TR | XC592DKR-ND | ECS-73-S-18-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 7.37 MHz | 7.37 MHz |