The HC-49USX-DN is a through-hole quartz crystal for industrial temperature range applications, with an operating temperature range of -40 to +85°C. It has an industry-standard footprint and is RoHS compliant. The package dimensions are standard for the HC-49USX series, with a shunt capacitance of 7 pF and a maximum drive level of 500 μW. Frequency specifications range from 3.570 MHz to 70.000 MHz, with frequency stability of ±100 ppm over temperature and a frequency tolerance of ±30 ppm at +25°C. Load capacitance is user-specified in the part number. Equivalent series resistance varies from 30 Ω to 200 Ω depending on frequency and mode, with overtone operation used above 27 MHz. Aging is ±5 ppm maximum in the first year at +25°C. Storage temperature ranges from -55 to +125°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-73-20-4XDN | X1114-ND |
| Product Name | Through Hole Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 7.37 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |