ECS Inc. International Surface Mount Oscillators ECS-7050MV

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-7050MV is a surface mount HCMOS crystal oscillator with MultiVolt™ technology, operating from 1.6 to 3.6 V. It comes in a 7.0 x 5.0 mm ceramic package and supports frequencies from 1.000 to 160.00 MHz. The unit operates over a temperature range of -40 to +85 °C with a frequency stability of ±50 ppm under extended conditions. Output load is 15 pF CMOS, with rise and fall times of 10 ns max, start-up time of 5 ms, and phase jitter of 1 ps (12 kHz to 20 MHz). Standby current is 10 µA max, and it is RoHS compliant with MSL 1 and gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECS-7050MV is a surface mount HCMOS crystal oscillator with MultiVolt™ technology, operating from 1.6 to 3.6 V. It comes in a 7.0 x 5.0 mm ceramic package and supports frequencies from 1.000 to 160.00 MHz. The unit operates over a temperature range of -40 to +85 °C with a frequency stability of ±50 ppm under extended conditions. Output load is 15 pF CMOS, with rise and fall times of 10 ns max, start-up time of 5 ms, and phase jitter of 1 ps (12 kHz to 20 MHz). Standby current is 10 µA max, and it is RoHS compliant with MSL 1 and gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-7050MV - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-7050MV
Surface Mount Oscillators ECS-7050MV
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-7050MV
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1 to 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-500-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC273-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-1618-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers