The ECS-7050MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.6 to 3.6 V and housed in a 7.0 x 5.0 mm ceramic package. It supports frequencies from 1.000 to 160.00 MHz, with a frequency stability of ±50 ppm across the -40 to +85°C temperature range. The output is CMOS with a 15 pF load, rise and fall times of 10 ns max, and a start-up time of 5 ms. Phase jitter is 1 ps from 12 kHz to 20 MHz. Standby current is 10 µA, and the device is RoHS compliant. The part includes a tri-state function on pin 1 and is available in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 8MHZ, HCMOS, SMD, 7Mm x 5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-7050MV-080-BN-TR | 50-ECS-7050MV-080-BN-DKR-ND | 57AK3086 |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillator, 8Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 8 MHz |