The ECS-61-32-7SX-TR is a surface mount quartz crystal from the ECX-3SX series, designed for stable oscillation in compact electronic systems. It features a low-profile molded package with an industry-standard footprint, operating from -10°C to +70°C with a frequency stability of ±50 ppm over that range. The crystal operates at 6.144 MHz, has a load capacitance of 32 pF, a maximum equivalent series resistance of 150 Ω in fundamental mode, and a drive level of 100 μW. Shunt capacitance is 7.0 pF, and it complies with RoHS standards. The part is supplied on tape and reel with a reflow solder profile up to +260°C for 10 seconds and has a moisture sensitivity level of 1. This part is not recommended for new designs.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
6.144MHz ±30ppm Crystal 32pF 100 Ohms 4-SOJ, 9.40mm pitch
6.144MHz ±30ppm Crystal 32pF 100 Ohms 4-SOJ, 9.40mm pitch
6.144MHz ±30ppm Crystal 32pF 100 Ohms 4-SOJ, 9.40mm pitch
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-61-32-7SX-TR | XC1213DKR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SOJ, 9.40mm pitch |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 6.14 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |