The ECX-19A is a surface mount crystal with a 2.0 mm height profile, operating from 3.579545 to 40.000 MHz in fundamental mode, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm across -10 to +70°C. It has a shunt capacitance of 7 pF, a maximum drive level of 100 μW, and an equivalent series resistance ranging from 40 Ω to 200 Ω depending on frequency. The device is resistance-weld sealed, RoHS compliant, and offered in a tape and reel package with a storage temperature range of -30 to +85°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
6.144MHz ±30ppm Crystal 32pF 100 Ohms 2-SMD, No Lead
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-61-32-19A-TR | XC854TR-ND | ECS-61-32-19A-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 6.14 MHz | 6.14 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |