ECS Inc. International Crystals ECS-60-S-4

Description
6MHz ±30ppm Crystal Series 100 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal Series 100 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X412-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X412-ND
Crystals X412-ND
6MHz ±30ppm Crystal Series 100 Ohms HC-49/US

6MHz ±30ppm Crystal Series 100 Ohms HC-49/US

Buy Now Datasheet
Crystals ECS-60-S-4
CRYSTAL 6.0000MHZ SERIES TH

CRYSTAL 6.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X412-ND ECS-60-S-4
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details