ECS Inc. International Crystals ECS-60-32-5P-TR

Description
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC679CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC679CT-ND
Crystals XC679CT-ND
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC679DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC679DKR-ND
Crystals XC679DKR-ND
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC679TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC679TR-ND
Crystals XC679TR-ND
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number XC679CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details