The ECS-60-32-4X is a through-hole quartz crystal oscillator with a 6.000 MHz frequency, operating in fundamental mode, and a load capacitance of 32 pF in a HC-49USX package measuring 3.5 mm in height. It supports operating temperatures from -10°C to +70°C, has a frequency tolerance of ±30 ppm at +25°C, and a frequency stability of ±50 ppm across the operating range. The maximum drive level is 500 μW, and the maximum equivalent series resistance is 100 Ω. The device is Pb-free and RoHS compliant with MSL 1 rating and a solder peak temperature of +260°C for up to 10 seconds across two cycles.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
6MHz ±30ppm Crystal 32pF 100 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-60-32-4X | X1053-ND | ECS-60-32-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 6 MHz | 6 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |