The ECS-51-20-5PX-TR is a surface mount crystal operating at 20.000 MHz with a load capacitance of 20 pF, housed in a 5PX package with a maximum height of 4.3 mm. It operates over a temperature range of -10 to +70°C, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm across the operating range. The equivalent series resistance is 30 Ω maximum, and the drive level is 500 μW. The crystal uses fundamental mode oscillation and is RoHS compliant with a Sn/Cu matte lead finish. The part supports standard tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
5.0688MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-51-20-5PX-TR | ECS-51-20-5PX-TR-ND | ECS-51-20-5PX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 5.07 MHz | 5.07 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |