The ECS-5032MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ operation from 1.6 to 3.6 V, housed in a 5.0 x 3.2 x 1.3 mm ceramic package. It supports frequencies up to 160.00 MHz, with frequency stability of ±50 ppm over the operating temperature range of -40 to +85°C. The output is CMOS with a 15 pF load, rising and falling in 7 ns maximum, and includes a tri-state function controlled by pin 1. Power consumption varies with frequency and supply voltage, ranging from 2.5 mA at 1.8 V and 8 MHz to 40.0 mA at 160 MHz. Standby current is 10 µA. The device is RoHS compliant, has a storage temperature range of -55 to +125°C, and is rated for reflow soldering per MSL 1 with gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
125MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
125MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
125MHz XO (Standard) HCMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-5032MV-1250-CN-TR | XC3099TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 125 MHz |