ECS Inc. International Crystals ECS-500-18-9-3OT

Description
50MHz ±50ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet
Description
50MHz ±50ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC969-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC969-ND
Crystals XC969-ND
50MHz ±50ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

50MHz ±50ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

Buy Now Datasheet
CRYSTAL 50.0000MHZ 18PF TH

CRYSTAL 50.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC969-ND ECS-500-18-9-3OT
Product Name Crystals Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 1734745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details