ECS Inc. International Crystals ECS-49-20-7S-TR

Description
4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC508DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC508DKR-ND
Crystals XC508DKR-ND
4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC508TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC508TR-ND
Crystals XC508TR-ND
4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC508CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC508CT-ND
Crystals XC508CT-ND
4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

4.9152MHz ±30ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number XC508DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6720365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details