ECS Inc. International Surface Mount Crystals ECS-480-10-48-CKY-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-1048 is an ultra-miniature SMD crystal with a 1.2 x 1.0 x 0.33 mm ceramic package, designed for IoT, wearable, and mobile applications. It operates from -40°C to +85°C, has a shunt capacitance of 2 pF, a maximum drive level of 50 μW, and a load capacitance of 10 pF as specified in the part number. Frequency stability is ±10 ppm over -30°C to +85°C, with a maximum ESR of 100 Ω for frequencies between 32.000 and 54.000 MHz. The device is RoHS compliant, uses gold finish leads, and is supplied in tape and reel packaging with MSL 1 ratings.

Datasheet Summary
Powered by GS/AI

The ECX-1048 is an ultra-miniature SMD crystal with a 1.2 x 1.0 x 0.33 mm ceramic package, designed for IoT, wearable, and mobile applications. It operates from -40°C to +85°C, has a shunt capacitance of 2 pF, a maximum drive level of 50 μW, and a load capacitance of 10 pF as specified in the part number. Frequency stability is ±10 ppm over -30°C to +85°C, with a maximum ESR of 100 Ω for frequencies between 32.000 and 54.000 MHz. The device is RoHS compliant, uses gold finish leads, and is supplied in tape and reel packaging with MSL 1 ratings.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-480-10-48-CKY-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-480-10-48-CKY-TR
Surface Mount Crystals ECS-480-10-48-CKY-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC3037CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3037CT-ND
Crystals XC3037CT-ND
48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC3037DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC3037TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3037TR-ND
Crystals XC3037TR-ND
48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 10PF SMD

CRYSTAL 48.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-480-10-48-CKY-TR XC3037CT-ND ECS-480-10-48-CKY-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 48 MHz 48 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5G3X-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers