The ECS-45K30A is a 45.0 MHz monolithic crystal filter with a 2-pole design, offering a 3 dB bandwidth of ±15 kHz, insertion loss of 15 dB, and stopband attenuation of 70 dB at ±50 kHz. It uses a UM-1 package with a terminating impedance of 1200 ohms and 1.5 pF. The filter operates over a temperature range of -20 to +70°C and is RoHS compliant.
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.
The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen
45MHz Center 1.2 kOhms Monolithic Crystal Filter Through Hole 2dB 15kHz
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-45K30A | 50-ECS-45K30A-ND |
| Product Name | Crystal (MCF) Filters | Monolithic Crystals |
| Features / Standards | RoHS |