The ECS-400X series is a clock oscillator for HCMOS/TTL logic with a frequency range of 0.250 to 150.000 MHz. It operates from a +5.0 V supply, drawing 12 mA below 20 MHz, 15 mA from 20 to 25 MHz, and 30 mA above 25 MHz. Frequency stability is ±100 PPM. Output high and low voltages are 4.5 V and 0.5 V with a 15 pF HCMOS load. Rise and fall times are 10 ns up to 25 MHz and 5 ns above. Start-up time is 5 ms below 25 MHz and 10 ms above. Operating temperature is 0°C to +70°C, with storage from -55°C to +125°C. The device uses a metal 14-pin package with pin #7 grounded for shielding and pin #14 for +5 V DC. Pin #8 is the output, pin #1 is NC. It is RoHS compliant.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-400X |
| Product Name | Through Hole Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole Oscillators |
| Features / Standards | RoHS |
| Frequency | 0.2500 to 150 MHz |