ECS Inc. International Through Hole Crystals ECS-40-S-4X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HC-49USX is a low-profile through-hole quartz crystal designed for stable frequency reference in electronic circuits. It features a 3.5 mm × 11.5 mm footprint with 3rd in-line leads, operates from -10°C to +70°C, and supports frequencies from 3.570 MHz to 70.000 MHz with a load capacitance specified in the part number. The crystal has a maximum drive level of 500 μW, a shunt capacitance of 7 pF, and frequency tolerance of ±30 ppm at +25°C with stability of ±50 ppm over the operating range. It is RoHS compliant, has MSL 1 rating, and uses a fundamental or 3rd overtone mode depending on frequency, with ESR ranging from 100 Ω to 200 Ω. For frequencies 27.000 MHz to 70.000 MHz, the 3rd overtone is used.

Datasheet Summary
Powered by GS/AI

The HC-49USX is a low-profile through-hole quartz crystal designed for stable frequency reference in electronic circuits. It features a 3.5 mm × 11.5 mm footprint with 3rd in-line leads, operates from -10°C to +70°C, and supports frequencies from 3.570 MHz to 70.000 MHz with a load capacitance specified in the part number. The crystal has a maximum drive level of 500 μW, a shunt capacitance of 7 pF, and frequency tolerance of ±30 ppm at +25°C with stability of ±50 ppm over the operating range. It is RoHS compliant, has MSL 1 rating, and uses a fundamental or 3rd overtone mode depending on frequency, with ESR ranging from 100 Ω to 200 Ω. For frequencies 27.000 MHz to 70.000 MHz, the 3rd overtone is used.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-40-S-4X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-40-S-4X
Through Hole Crystals ECS-40-S-4X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1044-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1044-ND
Crystals X1044-ND
4MHz ±30ppm Crystal Series 150 Ohms HC-49/US

4MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Crystals ECS-40-S-4X
CRYSTAL 4.0000MHZ SERIES TH

CRYSTAL 4.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-40-S-4X X1044-ND ECS-40-S-4X
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US Through Hole
Features / Standards RoHS Lead-Free
Frequency 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-120-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Through Hole Crystals - ECS-060-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers