ECS Inc. International Crystals ECS-40-S-1

Description
4MHz ±30ppm Crystal Series 100 Ohms HC-49/U
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal Series 100 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X081-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X081-ND
Crystals X081-ND
4MHz ±30ppm Crystal Series 100 Ohms HC-49/U

4MHz ±30ppm Crystal Series 100 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-40-S-1
CRYSTAL 4.0000MHZ SERIES TH

CRYSTAL 4.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X081-ND ECS-40-S-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-EP-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details