ECS Inc. International Crystals ECS-40.3-S-4

Description
4.032MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4.032MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X155-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X155-ND
Crystals X155-ND
4.032MHz ±30ppm Crystal Series 150 Ohms HC-49/US

4.032MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0320MHZ SERIES TH

CRYSTAL 4.0320MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number X155-ND ECS-40.3-S-4
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Surface Mount Crystals - ECS-120-10-36B-CWY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers