The ECS-40-20-5PVX is a surface mount crystal operating at 40.000 MHz with a load capacitance of 20 pF, designed for use in low-cost, compact electronic applications. It features a maximum case height of 2.6 mm in a resistance weld metal package with an industry-standard footprint. The device operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±30 ppm at +25°C. It supports third overtone oscillation at 40.000 MHz with a maximum ESR of 80 Ω and a drive level of 500 µW. The crystal is RoHS compliant, has a storage temperature range of -55°C to +125°C, and is rated for MSL 1 with a lead finish of Sn/Cu matte. Soldering must not exceed +260°C for more than 10 seconds, with a maximum of two cycles.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-40-20-5PVX | XC1590TR-ND | ECS-40-20-5PVX |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 4 MHz | 4 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |