ECS-3961 is a miniature surface mount crystal-controlled oscillator designed for 5V operation. It features a compact 3.2 x 5 mm footprint and is available with frequency stability options of ±100 ppm, ±50 ppm, and ±25 ppm. The oscillator operates within a frequency range of 1.544 MHz to 125 MHz and has a low current consumption, with typical values ranging from 8 mA to 40 mA depending on the frequency. The ECS-3961 supports standard operating temperatures from -10°C to +70°C, with an extended option available for -40°C to +85°C. It is RoHS compliant and has a startup time of 10 ms. The output symmetry is specified at 40/60% for standard configurations, with a rise and fall time of 5 ns. The device includes a tri-state control feature, allowing for flexible output management. Engineers considering the ECS-3961 should note its suitability for applications requiring precise timing and low power consumption in a compact form factor.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-3961 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1.54 to 125 MHz |