The ECS-3953M-800-TR is a 3.3V SMD clock oscillator in a seam-welded ceramic package, designed for low-power applications in portable PC and instrumentation systems. It operates from 1.000 to 125.0 MHz, with the 800 MHz variant supported within this range. The device has a frequency stability of ±100 ppm across the -10°C to +70°C operating range, and includes a standby function controlled via pin 1. It features HCMOS output with 30 pF load, rise and fall times of 5 ns, and a start-up time of 15 ms. Package dimensions and land pattern are specified, and it is RoHS compliant with tape and reel packaging (1,000 pcs).
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3953M-800-TR | 50-ECS-3953M-800-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 80 MHz |