ECS Inc. International Surface Mount Oscillators ECS-3953M-240-B-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-3953M-240-B-TR is a 3.3V surface mount clock oscillator in a seam-welded ceramic SMD package, offering a frequency of 24.0 MHz with a frequency stability of ±50 ppm over the operating temperature range of -10°C to +70°C. It features a HCMOS output with 45/55% output symmetry, a supply voltage of 3.0 to 3.6 V DC, and includes a standby function controlled via pin 1. The device consumes 25 mA maximum at this frequency and has a start-up time of 10 ms. It is RoHS compliant and supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECS-3953M-240-B-TR is a 3.3V surface mount clock oscillator in a seam-welded ceramic SMD package, offering a frequency of 24.0 MHz with a frequency stability of ±50 ppm over the operating temperature range of -10°C to +70°C. It features a HCMOS output with 45/55% output symmetry, a supply voltage of 3.0 to 3.6 V DC, and includes a standby function controlled via pin 1. The device consumes 25 mA maximum at this frequency and has a start-up time of 10 ms. It is RoHS compliant and supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-3953M-240-B-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-3953M-240-B-TR
Surface Mount Oscillators ECS-3953M-240-B-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC791DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC791DKR-ND
Oscillators XC791DKR-ND
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC791CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC791CT-ND
Oscillators XC791CT-ND
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC791TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC791TR-ND
Oscillators XC791TR-ND
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-3953M-240-B-TR XC791DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC274-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2016MV-250-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers