The ECS-3953M-160-B-TR is a 3.3V surface mount clock oscillator in a seam-welded ceramic SMD package, offering a 160 MHz output frequency with ±50 ppm frequency stability over a -10°C to +70°C operating range. It features low power consumption, a standby function, and HCMOS output with 30 pF load capability. Rise and fall times are 5 ns for frequencies above 70.1 MHz, with a start-up time of 15 ms. The package measures 7.0 x 5.0 mm with pins in a 4-pin configuration, and includes an internal pullup on pin 1 for tri-state operation. It complies with RoHS standards and is supplied in tape-and-reel packaging (1,000 pcs).
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 16MHZ, HCMOS, SMD, 7X5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3953M-160-B-TR | XC290TR-ND | 61AK1916 |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillator, 16Mhz, Hcmos, Smd, 7X5Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 16 MHz |