ECS-3953M-AU is a 3.3V automotive-grade SMD clock oscillator with a 5 x 7 mm footprint and operating temperature range of -55 to +125°C. It supports frequencies from 1.000 to 200.000 MHz, with a frequency stability of ±100 ppm inclusive of all conditions. The output is HCMOS compatible with a 30 pF load, and rise/fall times are 2.5 ns for frequencies above 100 MHz. Supply voltage ranges from 2.97 to 3.63 VDC. The device is RoHS compliant and includes tri-state control via Pin #1 with a 30% VDD threshold for disable. Startup time is 10 ms, and period jitter is 25 ps one sigma.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3953M-080-AU-TR | XC1444DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 8 MHz |