ECS Inc. International Surface Mount Oscillators ECS-1633

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-1633 is a subminiature SMD oscillator designed for high-density applications, operating at a voltage of 3.3V. It has a frequency range from 1.5 MHz to 80 MHz, with options for frequency stability of ±100 ppm, ±50 ppm, or ±25 ppm. The device supports standard operating temperatures from -10°C to +70°C, with an extended option available for -40°C to +85°C. Input current varies with frequency, ranging from 6.0 mA at 1.5 to 19.9 MHz to 9.0 mA at 50 to 80 MHz. The oscillator features a low standby current of 10 OºA and has a rise and fall time of 5 ns. Output symmetry is specified at 45/55% at the 50% VDD level, with a typical output load of 15 pF. The startup time is approximately 10 ms, and aging is rated at ±5 ppm. The ECS-1633 is RoHS compliant and comes in a compact package measuring 2.00 mm x 1.60 mm. It is suitable for applications requiring precise timing and stability in a small form factor.

Datasheet Summary
Powered by GS/AI

The ECS-1633 is a subminiature SMD oscillator designed for high-density applications, operating at a voltage of 3.3V. It has a frequency range from 1.5 MHz to 80 MHz, with options for frequency stability of ±100 ppm, ±50 ppm, or ±25 ppm. The device supports standard operating temperatures from -10°C to +70°C, with an extended option available for -40°C to +85°C. Input current varies with frequency, ranging from 6.0 mA at 1.5 to 19.9 MHz to 9.0 mA at 50 to 80 MHz. The oscillator features a low standby current of 10 OºA and has a rise and fall time of 5 ns. Output symmetry is specified at 45/55% at the 50% VDD level, with a typical output load of 15 pF. The startup time is approximately 10 ms, and aging is rated at ±5 ppm. The ECS-1633 is RoHS compliant and comes in a compact package measuring 2.00 mm x 1.60 mm. It is suitable for applications requiring precise timing and stability in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-1633 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-1633
Surface Mount Oscillators ECS-1633
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-1633
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.5 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers