The ECS-3951M is a 5V surface mount clock oscillator in a seam-welded ceramic package, operating from 1.000 to 125.0 MHz with temperature stability options of ±100 ppm, ±50 ppm, or ±25 ppm over -10°C to +70°C. Supply voltage is 4.5V to 5.5V DC. Input current ranges from 15 mA at 1-36 MHz to 65 mA at 100.1-125 MHz. Rise and fall times are 5 ns above 70.1 MHz. Start-up time is 15 ms for frequencies above 70.1 MHz. Output is HCMOS-compatible with 15 pF load, logic low at 0.1×VCC max and high at 0.9×VCC min. Pin 1 enables tri-state control via open-circuit or logic level, pin 2 is ground, pin 3 is output, and pin 4 is VCC. Includes internal pull-up on pin 1. Requires a 0.01 μF bypass capacitor between VCC and GND. RoHS compliant and supplied in tape and reel.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-3951M |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1 to 125 MHz |