ECS-384-CDX-1983 is a surface mount quartz crystal oscillator with a nominal frequency of 38.400000 MHz, operating in fundamental mode using an AT cut. It is packaged in a tape and reel format with dimensions defined by ECX-1637B. The device operates over a temperature range of -40°C to 125°C and has a load capacitance of 10 pF with a maximum drive level of 100 µW. Frequency tolerance is ±10 ppm at 25°C, and stability over temperature is ±40 ppm across the full operating range. Aging is specified at ±1 ppm maximum over the first year.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 38.4MHZ, 10PF, SMD, 2Mm x 1.6MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-384-CDX-1983 | 50-ECS-384-CDX-1983TR-ND | 54AK5939 | ECS-384-CDX-1983 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 38.4Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Ecs Inc International | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | ||
| Frequency | 38.4 MHz | 38.4 MHz | ||
| Frequency Stability | 40 ppm | 40 ppm |