The ECS-360-S-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with dimensions compliant with the CSM-8A series, operating within a temperature range of -10°C to +70°C. The part supports a frequency of 36.000 MHz with a load capacitance of 20 pF, a maximum ESR of 60 Ω in third overtone mode, and a drive level of 500 µW. It meets RoHS compliance with a 7(c)I exemption, has an MSL rating of 1, and features an Au lead finish. Frequency stability is ±50 ppm over the operating range, with a frequency tolerance of ±30 ppm at +25°C. The device is supplied in tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
36MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-360-S-20A-TR | XC627TR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 36 MHz |