ECS Inc. International Crystals ECS-352.5-18-1

Description
35.2512MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet
Description
35.2512MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X151-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X151-ND
Crystals X151-ND
35.2512MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

35.2512MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

Buy Now Datasheet
CRYSTAL 35.2512MHZ 18PF TH

CRYSTAL 35.2512MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X151-ND ECS-352.5-18-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC688TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 8149529P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 12.29 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details