ECS-3518-480-B-TR is a 1.8V subminiature SMD clock oscillator with a 3.2 x 5.0 mm footprint, operating from 1.544 to 125.00 MHz and conforming to the ECS-3518 series specifications. It provides ±50 ppm frequency stability, operates from 0 to +70°C, and offers HCMOS output with a 30 pF load. The rise and fall times are 5 to 6 ns, with output symmetry at 40/60% at 50% VDD. The device is RoHS compliant, has an MSL 1 moisture sensitivity level, and is supplied in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 1.93 GHz ~ 1.995 GHz
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 36-TFSOP (0.220", 5.60mm Width)
| ECS Inc. International | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3518-480-B-TR | XC1077DKR-ND | |
| Product Name | Surface Mount Oscillators | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | 36-TFSOP (0.220", 5.60mm Width) |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 48 MHz | 1930 to 1995 MHz |